Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Switching Voltage Regulators 3MHz PWM 2A Buck Switcher with HyperLight Load, and Power Good
IC REG BUCK 1.8V 2A 10TMLF
IC REG BUCK 1.8V 2A 10TMLF
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3970-2-ND | MIC23155-GYMT-TR | MIC23155-GYMT-TR | MIC23155-GYMT-TR | MIC23155-GYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts |