Microchip Technology, Inc. Buck, 2.7-5.5V, 2A, 0.62V-3.6V, 10Mlf; Topology Microchip MIC23153YMT-TR

Description
BUCK, 2.7-5.5V, 2A, 0.62V-3.6V, 10MLF; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
BUCK, 2.7-5.5V, 2A, 0.62V-3.6V, 10MLF; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 2.7-5.5V, 2A, 0.62V-3.6V, 10Mlf; Topology Microchip - 03AJ2076 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 2.7-5.5V, 2A, 0.62V-3.6V, 10Mlf; Topology Microchip
03AJ2076
Buck, 2.7-5.5V, 2A, 0.62V-3.6V, 10Mlf; Topology Microchip 03AJ2076
BUCK, 2.7-5.5V, 2A, 0.62V-3.6V, 10MLF; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:2A; Output RoHS Compliant: Yes

BUCK, 2.7-5.5V, 2A, 0.62V-3.6V, 10MLF; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:10Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2076
Product Name Buck, 2.7-5.5V, 2A, 0.62V-3.6V, 10Mlf; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details