Manufacturer: Microchip Technology
Win Source Part Number: 319781-MIC23153YMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2.5x2.5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.62V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Buck Switching Regulator IC Positive Adjustable 0.62V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Buck Switching Regulator IC Positive Adjustable 0.62V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Buck Switching Regulator IC Positive Adjustable 0.62V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Switching Voltage Regulators 4MHz 2A Buck Switcher with Soft Start and Power Good
Buck Switching Regulator IC Positive Adjustable 0.62V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
IC REG BUCK ADJUSTABLE 2A 10TMLF
IC REG BUCK ADJUSTABLE 2A 10TMLF
IC REG BUCK ADJ 2A 10TMLF
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 319781-MIC23153YMT | 576-3653-1-ND | MIC23153YMT-TR | MIC23153YMT-TR | MIC23153YMT-TR | MIC23153YMT-TR | MIC23153YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23153YMT-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-TMLF (2.5x2.5) | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |