Microchip Technology, Inc. 4MHz 2A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good MIC23153

Description
The MIC23153 is a high efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23153 perfectly suited for supplying processor core voltage. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23153 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a total solution size, less than 1mm in height. The MIC23153 has a very low quiescent current of 22µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23153 can achieve 85% efficiency at 1mA. Additional Features Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good output Programmable soft-start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23153 is a high efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23153 perfectly suited for supplying processor core voltage. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23153 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a total solution size, less than 1mm in height. The MIC23153 has a very low quiescent current of 22µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23153 can achieve 85% efficiency at 1mA. Additional Features Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good output Programmable soft-start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 2A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good - MIC23153 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 2A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good
MIC23153
4MHz 2A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good MIC23153
The MIC23153 is a high efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23153 perfectly suited for supplying processor core voltage. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23153 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a total solution size, less than 1mm in height. The MIC23153 has a very low quiescent current of 22µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23153 can achieve 85% efficiency at 1mA. Additional Features Input voltage: 2.7V to 5.5V Output voltage: fixed or adjustable (0.62V to 3.6V) Up to 2A output current Up to 93% peak efficiency 85% typical efficiency at 1mA Power Good output Programmable soft-start 22µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC23153 is a high efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23153 perfectly suited for supplying processor core voltage. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.

The MIC23153 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a total solution size, less than 1mm in height.

The MIC23153 has a very low quiescent current of 22µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23153 can achieve 85% efficiency at 1mA.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • Output voltage: fixed or adjustable (0.62V to 3.6V)
    • Up to 2A output current
    • Up to 93% peak efficiency
    • 85% typical efficiency at 1mA
    • Power Good output
    • Programmable soft-start
    • 22µA typical quiescent current
    • 4MHz PWM operation in continuous mode
    • Ultra fast transient response
    • Low ripple output voltage
      • 35mVpp ripple in HyperLight Load® mode
      • 5mV output voltage ripple in full PWM mode
    • Fully integrated MOSFET switches
    • 0.01µA shutdown current
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23153
Product Name 4MHz 2A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8892Q4I185-TTR-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 2222776 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8830ACP - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
5V Power Management IC - 734-AAT4710IRN-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
4 suppliers