Microchip Technology, Inc. 4MHz 2A HyperLight Load® Synchronous Buck Regulator MIC23150

Description
The MIC23150 is a high-efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2mm x 2mm Thin DFN (TDFN) package saves precious board space and requires only three external components. The MIC23150 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23150 has a very low quiescent current of 23µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23150 can achieve 87% efficiency at 1mA. The MIC23150 is available in 8-pin 2mm x 2mm Thin DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 93% peak efficiency 87% typical efficiency at 1mA 23µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 14mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal-shutdown and current-limit protection Output voltage as low as 0.95V 8-pin 2mm x 2mm Thin DFN (TDFN) package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23150 is a high-efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2mm x 2mm Thin DFN (TDFN) package saves precious board space and requires only three external components. The MIC23150 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23150 has a very low quiescent current of 23µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23150 can achieve 87% efficiency at 1mA. The MIC23150 is available in 8-pin 2mm x 2mm Thin DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 93% peak efficiency 87% typical efficiency at 1mA 23µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 14mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal-shutdown and current-limit protection Output voltage as low as 0.95V 8-pin 2mm x 2mm Thin DFN (TDFN) package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 2A HyperLight Load® Synchronous Buck Regulator - MIC23150 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 2A HyperLight Load® Synchronous Buck Regulator
MIC23150
4MHz 2A HyperLight Load® Synchronous Buck Regulator MIC23150
The MIC23150 is a high-efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2mm x 2mm Thin DFN (TDFN) package saves precious board space and requires only three external components. The MIC23150 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23150 has a very low quiescent current of 23µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23150 can achieve 87% efficiency at 1mA. The MIC23150 is available in 8-pin 2mm x 2mm Thin DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 93% peak efficiency 87% typical efficiency at 1mA 23µA typical quiescent current 4MHz PWM operation in continuous mode Ultra-fast transient response Low ripple output voltage 14mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode 0.01µA shutdown current Thermal-shutdown and current-limit protection Output voltage as low as 0.95V 8-pin 2mm x 2mm Thin DFN (TDFN) package -40°C to +125°C junction temperature range

The MIC23150 is a high-efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 2mm x 2mm Thin DFN (TDFN) package saves precious board space and requires only three external components.

The MIC23150 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height.

The MIC23150 has a very low quiescent current of 23µA and achieves a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23150 can achieve 87% efficiency at 1mA.

The MIC23150 is available in 8-pin 2mm x 2mm Thin DFN package with an operating junction temperature range from -40°C to +125°C.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • 2A output current
    • Up to 93% peak efficiency
    • 87% typical efficiency at 1mA
    • 23µA typical quiescent current
    • 4MHz PWM operation in continuous mode
    • Ultra-fast transient response
    • Low ripple output voltage
      • 14mVpp ripple in HyperLight Load® mode
      • 5mV output voltage ripple in full PWM mode
    • 0.01µA shutdown current
    • Thermal-shutdown and current-limit protection
    • Output voltage as low as 0.95V
    • 8-pin 2mm x 2mm Thin DFN (TDFN) package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23150
Product Name 4MHz 2A HyperLight Load® Synchronous Buck Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details