The MIC23150-SYMT-TR is a synchronous buck regulator designed for high efficiency and compact applications. It operates at a switching frequency of 4MHz and can deliver up to 2A output current. The device features HyperLight Load mode, which enhances efficiency at light loads and provides rapid transient response, making it suitable for powering processor core voltages. The regulator supports an input voltage range of 2.7V to 5.5V and achieves peak efficiencies of 93% in continuous conduction mode and 87% at 1mA in discontinuous mode. The MIC23150-SYMT-TR is housed in a small 8-pin 2mm vó 2mm Thin DFN package, allowing for a compact solution with a total height of less than 1mm. It requires only three external components and can utilize small inductors down to 0.47µH and output capacitors as low as 2.2µF. The device also features low quiescent current of 23µA and a shutdown current of 0.01µA, along with thermal shutdown and current limit protection. The operating junction temperature range is from -40°C to +125°C, making it suitable for various applications including mobile handsets, portable media players, and wireless modules.
Manufacturer: Microchip Technology
Win Source Part Number: 112714-MIC23150-SYMT
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.7V
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-UFDFN
Switching Voltage Regulators 2.0A 4MHz HyperLight Load, Buck Regulator
IC REG BUCK 3.3V 2A 8MLF
IC REG BUCK 3.3V 2A 8MLF
IC REG BUCK 3.3V 2A 8TDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-UFDFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 112714-MIC23150-SYMT-TR | 576-3314-1-ND | MIC23150-SYMT-TR | MIC23150-SYMT-TR | MIC23150-SYMT-TR | MIC23150-SYMT-TR | MIC23150-SYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23150-SYMT-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-MLF (2x2) | Other; 8-UFDFN | Other; 8-UFDFN | Other; 8-UFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |