Manufacturer: Microchip Technology
Win Source Part Number: 788503-MIC23150-GYMT
Series: HyperLight Load
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: MIC23150
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): XC9261A30DPR-G; XC9261B12DPR-G; XC9261B3BDPR-G; XC9261A09DER-G;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-UFDFN
IC REG BUCK 1.8V 2A 8TDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-UFDFN
IC REG BUCK 1.8V 2A 8MLF
Switching Voltage Regulators 2.0A 4MHz HyperLight Load, Buck Regulator
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788503-MIC23150-GYMT-TR | 576-3303-2-ND | MIC23150-GYMT-TR | MIC23150-GYMT-TR | MIC23150-GYMT-TR | MIC23150-GYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23150-GYMT-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF | Other; 8-UFDFN | Other; 8-UFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |