The MIC23150-CYMT-TR is a synchronous buck regulator designed for high efficiency and compact applications. It operates at a switching frequency of 4MHz and can deliver up to 2A output current with a peak efficiency of 93%. The device features HyperLight Load mode, which enhances efficiency at light loads and provides fast transient response, making it suitable for powering processor core voltages. With a low quiescent current of 23µA and a shutdown current of just 0.01µA, the MIC23150 is optimized for battery-powered devices. It supports an input voltage range of 2.7V to 5.5V and can achieve low output voltage ripple, with 14mVpp in HyperLight Load mode and 5mV in full PWM mode. The regulator is housed in a compact 8-pin 2mm vó 2mm Thin DFN package, which minimizes board space requirements. Operating over a junction temperature range of -40°C to +125°C, the MIC23150 also includes thermal shutdown and current limit protection features. It is suitable for various applications, including mobile handsets, portable media players, GPS devices, and wireless communication modules.
Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 8-UFDFN
Switching Voltage Regulators 1.5A 4MHz HyperLight Load, Buck Regulator
IC REG BUCK 1V 2A 8TDFN
IC REG BUCK 1V 2A 8MLF
Buck Switching Regulator IC Positive Fixed 1V 1 Output 2A 8-UFDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3400-2-ND | MIC23150-CYMT-TR | MIC23150-CYMT-TR | MIC23150-CYMT-TR | MIC23150-CYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN | Other; 8-UFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 to ? volts |