Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 2A 8-UFDFN
Switching Voltage Regulators 2.0A 4MHz HyperLight Load, Buck Regulator
IC REG BUCK 1.35V 2A 8TDFN
IC REG BUCK 1.35V 2A 8TDFN
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 2A 8-UFDFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3651-6-ND | MIC23150-55YMT-TR | MIC23150-55YMT-TR | MIC23150-55YMT-TR | MIC23150-55YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN | Other; 8-UFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.35 volts | 1.35 volts | 1.35 to ? volts |