Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-UFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 8-UFDFN
IC REG BUCK 1.2V 2A 8TDFN
Switching Voltage Regulators 2.0A 4MHz HyperLight Load, Buck Regulator
IC REG BUCK 1.2V 2A 8MLF
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3352-1-ND | MIC23150-4YMT-TR | MIC23150-4YMT-TR | MIC23150-4YMT-TR | MIC23150-4YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN | Other; 8-UFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts |