The MIC2310-1ZTS is a single-channel, positive voltage, constant power-limit hot swap controller in a 24-pin TSSOP package, designed for safe insertion and removal of PCBs in +12V backplanes. It features dual-speed, dual-level overcurrent protection with a programmable primary response time and a <1 µs secondary response, an externally programmable power limit up to 240 VA, and analog load current monitoring. The device includes programmable undervoltage lockout, overvoltage protection, and an active-high Power-Good output. It supports latch-off or automatic retry after fault and controls inrush current via an external capacitor. It complies with UL60950, EN60950, and CSA1950 standards for 240-VA applications.
IC HOT SWAP CTRLR GP 24TSSOP Product overview: MIC2310-1ZTS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MIC2310-1ZTS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MIC2310-1ZTS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |