Microchip Technology, Inc. Single Cell Boost; Input Voltage Min Microchip MIC23099YFT-TR

Description
SINGLE CELL BOOST; Input Voltage Min:850mV; Input Voltage Max:1.6V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:14Pins; Output Current - Output 1:200mA; Output Current - Output 2:30mA; Output Voltage - OutputRoHS Compliant: Yes
Datasheet
Description
SINGLE CELL BOOST; Input Voltage Min:850mV; Input Voltage Max:1.6V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:14Pins; Output Current - Output 1:200mA; Output Current - Output 2:30mA; Output Voltage - OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Boost; Input Voltage Min Microchip - 03AJ2075 - Newark, An Avnet Company
Chicago, IL, United States
Single Cell Boost; Input Voltage Min Microchip
03AJ2075
Single Cell Boost; Input Voltage Min Microchip 03AJ2075
SINGLE CELL BOOST; Input Voltage Min:850mV; Input Voltage Max:1.6V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:14Pins; Output Current - Output 1:200mA; Output Current - Output 2:30mA; Output Voltage - OutputRoHS Compliant: Yes

SINGLE CELL BOOST; Input Voltage Min:850mV; Input Voltage Max:1.6V; No. of Outputs:2 Output; DC / DC Converter IC Case:TQFN; No. of Pins:14Pins; Output Current - Output 1:200mA; Output Current - Output 2:30mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2075
Product Name Single Cell Boost; Input Voltage Min Microchip
Input Voltage 0.8500 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details