Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23099YFT-TR MIC23099YFT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076090-MIC23099YFT- TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1MHz, 80kHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 30mA, 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-TQFN (2.5x2.5) Purpose: Step-Up, Step-Down Maximum Input Voltage: 1.6V Nominal Output Voltage (Min/Fixed): 1V, 1.8V Maximum Output Voltage: 1.6V, 3.3V Minimum Input Voltage: 0.85V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076090-MIC23099YFT- TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1MHz, 80kHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 30mA, 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-TQFN (2.5x2.5) Purpose: Step-Up, Step-Down Maximum Input Voltage: 1.6V Nominal Output Voltage (Min/Fixed): 1V, 1.8V Maximum Output Voltage: 1.6V, 3.3V Minimum Input Voltage: 0.85V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23099YFT-TR - 1076090-MIC23099YFT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23099YFT-TR
1076090-MIC23099YFT-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23099YFT-TR 1076090-MIC23099YFT-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076090-MIC23099YFT- TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 1MHz, 80kHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 30mA, 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-TQFN (2.5x2.5) Purpose: Step-Up, Step-Down Maximum Input Voltage: 1.6V Nominal Output Voltage (Min/Fixed): 1V, 1.8V Maximum Output Voltage: 1.6V, 3.3V Minimum Input Voltage: 0.85V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076090-MIC23099YFT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 1MHz, 80kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 30mA, 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TQFN (2.5x2.5)
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 1.6V
Nominal Output Voltage (Min/Fixed): 1V, 1.8V
Maximum Output Voltage: 1.6V, 3.3V
Minimum Input Voltage: 0.85V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC23099YFT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC23099YFT-TR
IC REG BUCK BST ADJ DL 14FTQFN

IC REG BUCK BST ADJ DL 14FTQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC23099YFT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC23099YFT-TR
Voltage Regulators - DC DC Switching Regulators MIC23099YFT-TR
Buck, Boost Switching Regulator IC Positive Adjustable 1V, 1.8V 2 Output 30mA, 1A (Switch) 14-UFQFN Exposed Pad

Buck, Boost Switching Regulator IC Positive Adjustable 1V, 1.8V 2 Output 30mA, 1A (Switch) 14-UFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23099YFT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23099YFT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23099YFT-TR
IC REG BUCK BST ADJ 14QFN

IC REG BUCK BST ADJ 14QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1076090-MIC23099YFT-TR MIC23099YFT-TR MIC23099YFT-TR MIC23099YFT-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23099YFT-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 14-TQFN (2.5x2.5) Other; 14-UFQFN Exposed Pad
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

 - 78SR105TC - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Obsolete
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 448-111-4188PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 35-PowerVQFN
View Details
4 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers