Buck, Boost Switching Regulator IC Positive Adjustable 1V, 1.8V 2 Output 30mA, 1A (Switch) 14-UFQFN Exposed Pad
IC REG BUCK BST ADJ 14QFN
IC REG BUCK BST ADJ DL 14FTQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23099YFT-T5 | MIC23099YFT-T5 | MIC23099YFT-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-UFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1 to 1.6 volts | 1 volts |