Microchip Technology, Inc. Single Cell Boost + Buck Regulator with Battery Monitoring MIC23099

Description
The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output (VOUT2), which is powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio band, both the converters are design to operate with a minimum switching frequency of 80kHz for the buck and 100kHz for the boost. The high current boost has a maximum switching frequency of 1MHz, minimizing the solution footprint.The MIC23099 incorporates both battery-management functions and fault protection. The low-battery level is indicated by an external LED connected to the LED pin. In addition, a supervisory circuit monitors each output and asserts a power-good (PG) signal when the sequencing is done or de-asserted when a fault condition occurs. Additional Features VIN range from 0.85V to 1.6V VOUT1 (step-up) adjustable from 1.8V to 3.3V VOUT2 (step-down) adjustable from 1.0V to VOUT1 VOUT1/400mW and VOUT2/30mA from a single cell Minimizes switching noise in the audio band Step-up regulator with output disconnect in shutdown VOUT1, above 90% efficiency for 5mA to 200mA Anti-ringing control circuit to minimize EMI Turn-on inrush current limiting and soft-start Automatic output discharge Low-battery indicator Power Good (PG) output Low output ripple < 10mV Short-circuit and thermal protection 14-pin 2.5mm × 2.5mm × 0.55mm thin QFN (TQFN) package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output (VOUT2), which is powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio band, both the converters are design to operate with a minimum switching frequency of 80kHz for the buck and 100kHz for the boost. The high current boost has a maximum switching frequency of 1MHz, minimizing the solution footprint.The MIC23099 incorporates both battery-management functions and fault protection. The low-battery level is indicated by an external LED connected to the LED pin. In addition, a supervisory circuit monitors each output and asserts a power-good (PG) signal when the sequencing is done or de-asserted when a fault condition occurs. Additional Features VIN range from 0.85V to 1.6V VOUT1 (step-up) adjustable from 1.8V to 3.3V VOUT2 (step-down) adjustable from 1.0V to VOUT1 VOUT1/400mW and VOUT2/30mA from a single cell Minimizes switching noise in the audio band Step-up regulator with output disconnect in shutdown VOUT1, above 90% efficiency for 5mA to 200mA Anti-ringing control circuit to minimize EMI Turn-on inrush current limiting and soft-start Automatic output discharge Low-battery indicator Power Good (PG) output Low output ripple < 10mV Short-circuit and thermal protection 14-pin 2.5mm × 2.5mm × 0.55mm thin QFN (TQFN) package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Boost + Buck Regulator with Battery Monitoring - MIC23099 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Boost + Buck Regulator with Battery Monitoring
MIC23099
Single Cell Boost + Buck Regulator with Battery Monitoring MIC23099
The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output (VOUT2), which is powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio band, both the converters are design to operate with a minimum switching frequency of 80kHz for the buck and 100kHz for the boost. The high current boost has a maximum switching frequency of 1MHz, minimizing the solution footprint.The MIC23099 incorporates both battery-management functions and fault protection. The low-battery level is indicated by an external LED connected to the LED pin. In addition, a supervisory circuit monitors each output and asserts a power-good (PG) signal when the sequencing is done or de-asserted when a fault condition occurs. Additional Features VIN range from 0.85V to 1.6V VOUT1 (step-up) adjustable from 1.8V to 3.3V VOUT2 (step-down) adjustable from 1.0V to VOUT1 VOUT1/400mW and VOUT2/30mA from a single cell Minimizes switching noise in the audio band Step-up regulator with output disconnect in shutdown VOUT1, above 90% efficiency for 5mA to 200mA Anti-ringing control circuit to minimize EMI Turn-on inrush current limiting and soft-start Automatic output discharge Low-battery indicator Power Good (PG) output Low output ripple < 10mV Short-circuit and thermal protection 14-pin 2.5mm × 2.5mm × 0.55mm thin QFN (TQFN) package -40°C to +125°C junction temperature range

The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output (VOUT2), which is powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio band, both the converters are design to operate with a minimum switching frequency of 80kHz for the buck and 100kHz for the boost. The high current boost has a maximum switching frequency of 1MHz, minimizing the solution footprint.The MIC23099 incorporates both battery-management functions and fault protection. The low-battery level is indicated by an external LED connected to the LED pin. In addition, a supervisory circuit monitors each output and asserts a power-good (PG) signal when the sequencing is done or de-asserted when a fault condition occurs.

Additional Features

    • VIN range from 0.85V to 1.6V
    • VOUT1 (step-up) adjustable from 1.8V to 3.3V
    • VOUT2 (step-down) adjustable from 1.0V to VOUT1
    • VOUT1/400mW and VOUT2/30mA from a single cell
    • Minimizes switching noise in the audio band
    • Step-up regulator with output disconnect in shutdown
    • VOUT1, above 90% efficiency for 5mA to 200mA
    • Anti-ringing control circuit to minimize EMI
    • Turn-on inrush current limiting and soft-start
    • Automatic output discharge
    • Low-battery indicator
    • Power Good (PG) output
    • Low output ripple < 10mV
    • Short-circuit and thermal protection
    • 14-pin 2.5mm × 2.5mm × 0.55mm thin QFN (TQFN) package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23099
Product Name Single Cell Boost + Buck Regulator with Battery Monitoring
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details