Microchip Technology, Inc. 4MHz 600mA HyperLight Load® Synchronous Buck Regulator w/Voltage ScaLINg MIC23051

Description
The MIC23051 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patented switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23051 has an output voltage scaling feature that can toggles between two different voltage levels. The MIC23051 also has a very low typical quiescent current draw of 20µA and can achieve over 85% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH to 2.2µH and uses a small output capacitor that enables a sub-1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23051 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23051 comes in fixed output voltage options eliminating external feedback components. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Output voltage scaling option Ultra fast transient response 20µA typical quiescent current 4MHz in CCM PWM operation in normal mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~85% at 1mA Micropower shutdown -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23051 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patented switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23051 has an output voltage scaling feature that can toggles between two different voltage levels. The MIC23051 also has a very low typical quiescent current draw of 20µA and can achieve over 85% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH to 2.2µH and uses a small output capacitor that enables a sub-1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23051 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23051 comes in fixed output voltage options eliminating external feedback components. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Output voltage scaling option Ultra fast transient response 20µA typical quiescent current 4MHz in CCM PWM operation in normal mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~85% at 1mA Micropower shutdown -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 600mA HyperLight Load® Synchronous Buck Regulator w/Voltage ScaLINg - MIC23051 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 600mA HyperLight Load® Synchronous Buck Regulator w/Voltage ScaLINg
MIC23051
4MHz 600mA HyperLight Load® Synchronous Buck Regulator w/Voltage ScaLINg MIC23051
The MIC23051 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patented switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23051 has an output voltage scaling feature that can toggles between two different voltage levels. The MIC23051 also has a very low typical quiescent current draw of 20µA and can achieve over 85% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH to 2.2µH and uses a small output capacitor that enables a sub-1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23051 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23051 comes in fixed output voltage options eliminating external feedback components. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Output voltage scaling option Ultra fast transient response 20µA typical quiescent current 4MHz in CCM PWM operation in normal mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~85% at 1mA Micropower shutdown -40°C to +125°C junction temperature range

The MIC23051 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patented switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads.

The MIC23051 has an output voltage scaling feature that can toggles between two different voltage levels.

The MIC23051 also has a very low typical quiescent current draw of 20µA and can achieve over 85% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH to 2.2µH and uses a small output capacitor that enables a sub-1mm height solution.

In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load.

At higher loads the MIC23051 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%.

The MIC23051 comes in fixed output voltage options eliminating external feedback components.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • 600mA output current
    • Fixed output voltage from 0.72V to 3.3V
    • Output voltage scaling option
    • Ultra fast transient response
    • 20µA typical quiescent current
    • 4MHz in CCM PWM operation in normal mode
    • 0.47µH to 2.2µH inductor
    • Low voltage output ripple
      • 25mVpp in HyperLight Load® mode
      • 3mV output voltage ripple in full PWM mode
    • >93% efficiency
    • ~85% at 1mA
    • Micropower shutdown -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23051
Product Name 4MHz 600mA HyperLight Load® Synchronous Buck Regulator w/Voltage ScaLINg
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828286 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details