Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MIC23051-16YML TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® |
| Life Cycle Stage | Active |
| Output Voltage | 1.4 to ? volts |