Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
IC REG BUCK 1.4V 600MA 8MLF
Switching Voltage Regulators High Efficiency 600mA Buck Switcher + Voltage Scaling
IC REG BUCK 1.4V 600MA 8MLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1648-2-ND | MIC23051-16YML-TR | MIC23051-16YML-TR | MIC23051-16YML-TR | MIC23051-16YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.4 volts | 1.4 to ? volts | 1.4 volts |