Microchip Technology, Inc. 4MHz 600mA HyperLight Load® Synchronous Buck Regulator MIC23050

Description
The MIC23050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patent pending switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23050 has a very low typical quiescent current draw of 20µA and can achieve over 89% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH or 2.2µH while using small output capacitors, enabling a sub 1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23050 comes in fixed output voltage options from 0.72V to 3.3V eliminating external feedback components. Also, checkout MPU power solutions with MIC23050. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~89% at 1mA MIcropower shutdown -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patent pending switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23050 has a very low typical quiescent current draw of 20µA and can achieve over 89% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH or 2.2µH while using small output capacitors, enabling a sub 1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23050 comes in fixed output voltage options from 0.72V to 3.3V eliminating external feedback components. Also, checkout MPU power solutions with MIC23050. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~89% at 1mA MIcropower shutdown -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 600mA HyperLight Load® Synchronous Buck Regulator - MIC23050 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 600mA HyperLight Load® Synchronous Buck Regulator
MIC23050
4MHz 600mA HyperLight Load® Synchronous Buck Regulator MIC23050
The MIC23050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patent pending switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads. The MIC23050 has a very low typical quiescent current draw of 20µA and can achieve over 89% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH or 2.2µH while using small output capacitors, enabling a sub 1mm height solution. In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load. At higher loads the MIC23050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%. The MIC23050 comes in fixed output voltage options from 0.72V to 3.3V eliminating external feedback components. Also, checkout MPU power solutions with MIC23050. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage range: 2.7V to 5.5V 600mA output current Fixed output voltage from 0.72V to 3.3V Ultra fast transient response 20µA typical quiescent current 4MHz in PWM in constant current mode 0.47µH to 2.2µH inductor Low voltage output ripple 25mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode >93% efficiency ~89% at 1mA MIcropower shutdown -40°C to +125°C junction temperature range

The MIC23050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patent pending switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads.

The MIC23050 has a very low typical quiescent current draw of 20µA and can achieve over 89% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH or 2.2µH while using small output capacitors, enabling a sub 1mm height solution.

In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load.

At higher loads the MIC23050 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%.

The MIC23050 comes in fixed output voltage options from 0.72V to 3.3V eliminating external feedback components.

Also, checkout MPU power solutions with MIC23050. Go to Treelinktool under DC/DC converters and MPU Power for further information.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • 600mA output current
    • Fixed output voltage from 0.72V to 3.3V
    • Ultra fast transient response
    • 20µA typical quiescent current
    • 4MHz in PWM in constant current mode
    • 0.47µH to 2.2µH inductor
    • Low voltage output ripple
      • 25mVpp in HyperLight Load® mode
      • 3mV output voltage ripple in full PWM mode
    • >93% efficiency
    • ~89% at 1mA
    • MIcropower shutdown
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23050
Product Name 4MHz 600mA HyperLight Load® Synchronous Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT85610QX101-TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1826809 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1287-AAT3238IJS-1.2-T1-CHP - DigiKey
Specs
Regulator Category Linear
View Details
4 suppliers