Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip MIC23050-SYML-TR

Description
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:4MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip - 41AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip
41AH8531
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip 41AH8531
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:4MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8531
Product Name Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip
Frequency 4MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details