Manufacturer: Microchip Technology
Win Source Part Number: 1076089-MIC23050-SYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Switching Voltage Regulators High Efficiency 600mA Buck Switcher
IC REG BUCK 3.3V 600MA 8MLF
IC REG BUCK 3.3V 600MA 8MLF
IC REG BUCK 3.3V 600MA 8MLF
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076089-MIC23050-SYML-TR | 576-3351-6-ND | 2097684 | 2097685P | MIC23050-SYML-TR | MIC23050-SYML-TR | MIC23050-SYML-TR | MIC23050-SYML-TR | MIC23050-SYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23050-SYML-TR | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Boost | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Mlf | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |