Microchip Technology, Inc. Buck 1V 600MA Step-Down DC-DC Converter IC MIC23050-CYML-TR

Description
IC REG BUCK 1V 600MA 8MLF Product overview: MIC23050-CYML-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC23050-CYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 1V 600MA 8MLF Product overview: MIC23050-CYML-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC23050-CYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1V 600MA Step-Down DC-DC Converter IC
739-MIC23050-CYML-TR
Buck 1V 600MA Step-Down DC-DC Converter IC 739-MIC23050-CYML-TR
IC REG BUCK 1V 600MA 8MLF Product overview: MIC23050-CYML-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC23050-CYML-TR can be used for catalog matching and distributor lookup.

IC REG BUCK 1V 600MA 8MLF Product overview: MIC23050-CYML-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1V, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC23050-CYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MIC23050-CYML-TR
Product Name Buck 1V 600MA Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
IOUT 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Boost DC-DC Converter IC - 715-LTC1872ES6#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details