Manufacturer: Microchip Technology
Win Source Part Number: 927038-MIC23050-CYML
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC23050
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC23050-CYML TRTR-ND, 1611-MIC23050-CYML-D
IC REG BUCK 1V 600MA 8MLF
Switching Voltage Regulators High Efficiency 600mA Buck Switcher
Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
IC REG BUCK 1V 600MA 8MLF
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927038-MIC23050-CYML-TR | MIC23050-CYML-TR | MIC23050-CYML-TR | MIC23050-CYML-TR | MIC23050-CYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23050-CYML-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-MLF® (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz |