Microchip Technology, Inc. 4MHz 400mA HyperLight Load® Synchronous Buck Regulator MIC23031

Description
The MIC23031 is a high efficiency 4MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23031 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a sub-1mm height. The MIC23031 has a very low quiescent current of 21µA and achieves as high as 88% efficiency at 1mA. At higher loads, the MIC23031 provides a constant switching frequency around 4MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage range: 2.7V to 5.5V 400mA output current Up to 93% efficiency and 88% at 1mA 21µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple 0.01µA shutdown current Fixed and adjustable output voltage options available -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23031 is a high efficiency 4MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23031 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a sub-1mm height. The MIC23031 has a very low quiescent current of 21µA and achieves as high as 88% efficiency at 1mA. At higher loads, the MIC23031 provides a constant switching frequency around 4MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage range: 2.7V to 5.5V 400mA output current Up to 93% efficiency and 88% at 1mA 21µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple 0.01µA shutdown current Fixed and adjustable output voltage options available -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 400mA HyperLight Load® Synchronous Buck Regulator - MIC23031 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 400mA HyperLight Load® Synchronous Buck Regulator
MIC23031
4MHz 400mA HyperLight Load® Synchronous Buck Regulator MIC23031
The MIC23031 is a high efficiency 4MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23031 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a sub-1mm height. The MIC23031 has a very low quiescent current of 21µA and achieves as high as 88% efficiency at 1mA. At higher loads, the MIC23031 provides a constant switching frequency around 4MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage range: 2.7V to 5.5V 400mA output current Up to 93% efficiency and 88% at 1mA 21µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple 0.01µA shutdown current Fixed and adjustable output voltage options available -40°C to +125°C junction temperature range

The MIC23031 is a high efficiency 4MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.

The MIC23031 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2 µF that enables a sub-1mm height.

The MIC23031 has a very low quiescent current of 21µA and achieves as high as 88% efficiency at 1mA. At higher loads, the MIC23031 provides a constant switching frequency around 4MHz while achieving peak efficiencies up to 93%.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • 400mA output current
    • Up to 93% efficiency and 88% at 1mA
    • 21µA typical quiescent current
    • 4MHz PWM operation in continuous mode
    • Ultra fast transient response
    • Low voltage output ripple
    • 0.01µA shutdown current
    • Fixed and adjustable output voltage options available
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23031
Product Name 4MHz 400mA HyperLight Load® Synchronous Buck Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400EDAZTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details