Manufacturer: Microchip Technology
Win Source Part Number: 102784-MIC23031-GYMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TMLF (1.6x1.6)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
IC REG BUCK 1.8V 400MA 6TMLF
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Switching Voltage Regulators 4MHz 400mA Hyper Light Load, Buck Regulator
IC REG BUCK 1.8V 400MA 6TMLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 102784-MIC23031-GYMT-TR | 576-3247-2-ND | MIC23031-GYMT-TR | MIC23031-GYMT-TR | MIC23031-GYMT-TR | MIC23031-GYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23031-GYMT-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-TMLF (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |