Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip MIC23031-AYMT-TR

Description
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TMLF; No. of Pins:6Pins; Output Current:400mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TMLF; No. of Pins:6Pins; Output Current:400mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip - 72AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip
72AC6200
Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip 72AC6200
DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TMLF; No. of Pins:6Pins; Output Current:400mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 4MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TMLF; No. of Pins:6Pins; Output Current:400mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6200
Product Name Dc/dc Conv, Sync Buck, 4Mhz, 125Deg C; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details