Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Manufacturer: Microchip Technology
Win Source Part Number: 097353-MIC23031-AYMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TMLF (1.6x1.6)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
IC REG BUCK ADJ 400MA 6TMLF
IC REG BUCK ADJ 400MA 6TMLF
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Switching Voltage Regulators 4MHz 400mA Hyper Light Load, Buck Regulator
IC REG BUCK ADJ 400MA 6TMLF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3107-2-ND | 097353-MIC23031-AYMT-TR | MIC23031-AYMT-TR | MIC23031-AYMT-TR | MIC23031-AYMT-TR | MIC23031-AYMT-TR | MIC23031-AYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23031-AYMT-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 3.6 volts | 0.7000 volts | 0.7000 volts | 0.7000 to 3.6 volts | 0.7000 volts |