Microchip Technology, Inc. 8MHz 400mA HyperLight Load® Synchronous Buck Regulator MIC23030

Description
The MIC23030 is a high efficiency 8MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23030 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a sub-1mm height. The MIC23030 has a very low quiescent current of 21µA and achieves as high as 83% efficiency at 1mA. At higher loads, the MIC23030 provides a constant switching frequency around 8MHz while achieving peak efficiencies up to 91%. Additional Features Input voltage: 2.7V to 5.5V 400mA output current Up to 91% efficiency and 83% at 1mA 21 µA typical quiescent current 8MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple Fully integrated MOSFET switches 0.01 µA shutdown current Thermal shutdown and current limit protection Fixed and adjustable output voltage options available -40 °C to +125 °C junction temperature range
Datasheet
Description
The MIC23030 is a high efficiency 8MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23030 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a sub-1mm height. The MIC23030 has a very low quiescent current of 21µA and achieves as high as 83% efficiency at 1mA. At higher loads, the MIC23030 provides a constant switching frequency around 8MHz while achieving peak efficiencies up to 91%. Additional Features Input voltage: 2.7V to 5.5V 400mA output current Up to 91% efficiency and 83% at 1mA 21 µA typical quiescent current 8MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple Fully integrated MOSFET switches 0.01 µA shutdown current Thermal shutdown and current limit protection Fixed and adjustable output voltage options available -40 °C to +125 °C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MHz 400mA HyperLight Load® Synchronous Buck Regulator - MIC23030 - Microchip Technology, Inc.
Chandler, AZ, United States
8MHz 400mA HyperLight Load® Synchronous Buck Regulator
MIC23030
8MHz 400mA HyperLight Load® Synchronous Buck Regulator MIC23030
The MIC23030 is a high efficiency 8MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23030 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a sub-1mm height. The MIC23030 has a very low quiescent current of 21µA and achieves as high as 83% efficiency at 1mA. At higher loads, the MIC23030 provides a constant switching frequency around 8MHz while achieving peak efficiencies up to 91%. Additional Features Input voltage: 2.7V to 5.5V 400mA output current Up to 91% efficiency and 83% at 1mA 21 µA typical quiescent current 8MHz PWM operation in continuous mode Ultra fast transient response Low voltage output ripple Fully integrated MOSFET switches 0.01 µA shutdown current Thermal shutdown and current limit protection Fixed and adjustable output voltage options available -40 °C to +125 °C junction temperature range

The MIC23030 is a high efficiency 8MHz 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.

The MIC23030 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a sub-1mm height.

The MIC23030 has a very low quiescent current of 21µA and achieves as high as 83% efficiency at 1mA. At higher loads, the MIC23030 provides a constant switching frequency around 8MHz while achieving peak efficiencies up to 91%.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • 400mA output current
    • Up to 91% efficiency and 83% at 1mA
    • 21 µA typical quiescent current
    • 8MHz PWM operation in continuous mode
    • Ultra fast transient response
    • Low voltage output ripple
    • Fully integrated MOSFET switches
    • 0.01 µA shutdown current
    • Thermal shutdown and current limit protection
    • Fixed and adjustable output voltage options available
    • -40 °C to +125 °C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23030
Product Name 8MHz 400mA HyperLight Load® Synchronous Buck Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412868 - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details