Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Switching Voltage Regulators 8MHz 400mA Hyper Light Load, Buck Regulator
IC REG BUCK 1.5V 400MA 6TMLF
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
IC REG BUCK 1.5V 400MA 6TMLF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3365-2-ND | MIC23030-FYMT-TR | MIC23030-FYMT-TR | MIC23030-FYMT-TR | MIC23030-FYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |