Buck Switching Regulator IC Positive Fixed 1V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Fixed 1V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Buck Switching Regulator IC Positive Fixed 1V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
Switching Voltage Regulators 8MHz 400mA Hyper Light Load, Buck Regulator
Buck Switching Regulator IC Positive Fixed 1V 1 Output 400mA 6-UFDFN Exposed Pad, 6-TMLF®
IC REG BUCK 1V 400MA 6TMLF
IC REG BUCK 1V 400MA 6TMLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3520-6-ND | MIC23030-CYMT-TR | MIC23030-CYMT-TR | MIC23030-CYMT-TR | MIC23030-CYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 to ? volts | 1 volts |