Microchip Technology, Inc. High Brightness White LED Driver MIC2299

Description
The MIC2299 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2299 is capable of driving up to two series 1A white LED for photoflash and other applications. The feedback voltage is only 200mV, minimizing power dissipation in constant-current control applications, and hence extends battery life. The MIC2299 has a brightness pin that allows for a programmable torch mode as well as full flash with a single pin when driving high current LEDs. The MIC2299 implements a constant frequency 2MHz PWM control scheme to make the smallest possible design. The MIC2299's 2MHz operation avoids signal interference in the AM band. The 2.5V to 10V input voltage range of MIC2299 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/ NiMH/ Alkaline or lithium batteries . Maximum battery life is assured with a low 1µA shutdown current. Additional Features Programmable current control 200mV ±10% feedback voltage 2.5V to 10V input voltage Output over voltage protection (OVP) Output voltage up to 30V (max) Fixed 2.0MHz Operation Guaranteed 3.5A switch current over-temperature Solution size of just 0.25in² (1.6cm²) Output power range of 7W to 12W <1% line regulation 1µA shutdown current Over temperature protection Externally programmable soft-start Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2299 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2299 is capable of driving up to two series 1A white LED for photoflash and other applications. The feedback voltage is only 200mV, minimizing power dissipation in constant-current control applications, and hence extends battery life. The MIC2299 has a brightness pin that allows for a programmable torch mode as well as full flash with a single pin when driving high current LEDs. The MIC2299 implements a constant frequency 2MHz PWM control scheme to make the smallest possible design. The MIC2299's 2MHz operation avoids signal interference in the AM band. The 2.5V to 10V input voltage range of MIC2299 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/ NiMH/ Alkaline or lithium batteries . Maximum battery life is assured with a low 1µA shutdown current. Additional Features Programmable current control 200mV ±10% feedback voltage 2.5V to 10V input voltage Output over voltage protection (OVP) Output voltage up to 30V (max) Fixed 2.0MHz Operation Guaranteed 3.5A switch current over-temperature Solution size of just 0.25in² (1.6cm²) Output power range of 7W to 12W <1% line regulation 1µA shutdown current Over temperature protection Externally programmable soft-start Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness White LED Driver - MIC2299 - Microchip Technology, Inc.
Chandler, AZ, United States
High Brightness White LED Driver
MIC2299
High Brightness White LED Driver MIC2299
The MIC2299 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2299 is capable of driving up to two series 1A white LED for photoflash and other applications. The feedback voltage is only 200mV, minimizing power dissipation in constant-current control applications, and hence extends battery life. The MIC2299 has a brightness pin that allows for a programmable torch mode as well as full flash with a single pin when driving high current LEDs. The MIC2299 implements a constant frequency 2MHz PWM control scheme to make the smallest possible design. The MIC2299's 2MHz operation avoids signal interference in the AM band. The 2.5V to 10V input voltage range of MIC2299 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/ NiMH/ Alkaline or lithium batteries . Maximum battery life is assured with a low 1µA shutdown current. Additional Features Programmable current control 200mV ±10% feedback voltage 2.5V to 10V input voltage Output over voltage protection (OVP) Output voltage up to 30V (max) Fixed 2.0MHz Operation Guaranteed 3.5A switch current over-temperature Solution size of just 0.25in² (1.6cm²) Output power range of 7W to 12W <1% line regulation 1µA shutdown current Over temperature protection Externally programmable soft-start Under-voltage lockout (UVLO) -40°C to +125°C junction temperature range

The MIC2299 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2299 is capable of driving up to two series 1A white LED for photoflash and other applications. The feedback voltage is only 200mV, minimizing power dissipation in constant-current control applications, and hence extends battery life.

The MIC2299 has a brightness pin that allows for a programmable torch mode as well as full flash with a single pin when driving high current LEDs.

The MIC2299 implements a constant frequency 2MHz PWM control scheme to make the smallest possible design. The MIC2299's 2MHz operation avoids signal interference in the AM band.

The 2.5V to 10V input voltage range of MIC2299 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/ NiMH/ Alkaline or lithium batteries . Maximum battery life is assured with a low 1µA shutdown current.

Additional Features

    • Programmable current control
    • 200mV ±10% feedback voltage
    • 2.5V to 10V input voltage
    • Output over voltage protection (OVP)
    • Output voltage up to 30V (max)
    • Fixed 2.0MHz Operation
    • Guaranteed 3.5A switch current over-temperature
    • Solution size of just 0.25in² (1.6cm²)
    • Output power range of 7W to 12W
    • <1% line regulation
    • 1µA shutdown current
    • Over temperature protection
    • Externally programmable soft-start
    • Under-voltage lockout (UVLO)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2299
Product Name High Brightness White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 1775981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
Board Mount LED Drivers - KITLEDXMC1202AS01TOBO1 - 762147-KITLEDXMC1202AS01TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 12 to 48 volts
View Details
2 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers