Microchip Technology, Inc. LED Drivers MIC2298-15YML-TR

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-1657-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1657-2-ND
LED Drivers 576-1657-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

Buy Now Datasheet
LED Drivers - 576-1657-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1657-1-ND
LED Drivers 576-1657-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

Buy Now Datasheet
LED Drivers - 576-1657-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1657-6-ND
LED Drivers 576-1657-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC2298-15YML-TR - 104082-MIC2298-15YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2298-15YML-TR
104082-MIC2298-15YML-TR
PMIC - PMIC - LED Drivers - MIC2298-15YML-TR 104082-MIC2298-15YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 104082-MIC2298-15YML -TR Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 3.5A (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 104082-MIC2298-15YML-TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 3.5A (Switch)

Buy Now Datasheet
PMIC - LED Drivers - MIC2298-15YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2298-15YML-TR
PMIC - LED Drivers MIC2298-15YML-TR
IC LED DRVR RGLTR DIM 3.5A 12MLF

IC LED DRVR RGLTR DIM 3.5A 12MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2298-15YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2298-15YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2298-15YML-TR
IC LED DRVR RGLTR ANALOG 12MLF

IC LED DRVR RGLTR ANALOG 12MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-1657-2-ND 104082-MIC2298-15YML-TR MIC2298-15YML-TR MIC2298-15YML-TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - MIC2298-15YML-TR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts 2.5 volts 2.5 to 10 volts
Output Voltage 15 volts 15 volts
Output Current 3500 milliamps 3500 milliamps 3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
High Efficiency, Six-Channel White LED Driver with I2C Interface - SKY81453-13-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
5 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers