Microchip Technology, Inc. 40V PWM Boost Regulator White LED Driver MIC2297

Description
The MIC2297 is a 600kHz PWM boost-switching regulator that is optimized for driving 6-10 series white LEDs. With its internal 40V switch and a guaranteed switch current of 1.2A, the MIC2297 easily drives a string of 10 white LEDs in series at 20mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2297 implements constant frequency 600kHz PWM control. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM operation is much lower noise and input ripple injected back to the battery source than with variable frequency topologies. To optimize efficiency, the feedback voltage is set to 200mV. This reduced voltage reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2297 is available with output over voltage protection that protects the IC and external components in case of open LED conditions. The MIC2297 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage up to 40V 1.2A switch current 600kHz PWM operation Trimmed 200mV feedback voltage Output over voltage protection (fixed or adjustable) PWM brightness control DAC brightness control <1% line regulation 1µA shutdown current Over temperature protection UVLO -40 °C to +125 °C junction temperature range
Datasheet
Description
The MIC2297 is a 600kHz PWM boost-switching regulator that is optimized for driving 6-10 series white LEDs. With its internal 40V switch and a guaranteed switch current of 1.2A, the MIC2297 easily drives a string of 10 white LEDs in series at 20mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2297 implements constant frequency 600kHz PWM control. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM operation is much lower noise and input ripple injected back to the battery source than with variable frequency topologies. To optimize efficiency, the feedback voltage is set to 200mV. This reduced voltage reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2297 is available with output over voltage protection that protects the IC and external components in case of open LED conditions. The MIC2297 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage up to 40V 1.2A switch current 600kHz PWM operation Trimmed 200mV feedback voltage Output over voltage protection (fixed or adjustable) PWM brightness control DAC brightness control <1% line regulation 1µA shutdown current Over temperature protection UVLO -40 °C to +125 °C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V PWM Boost Regulator White LED Driver - MIC2297 - Microchip Technology, Inc.
Chandler, AZ, United States
40V PWM Boost Regulator White LED Driver
MIC2297
40V PWM Boost Regulator White LED Driver MIC2297
The MIC2297 is a 600kHz PWM boost-switching regulator that is optimized for driving 6-10 series white LEDs. With its internal 40V switch and a guaranteed switch current of 1.2A, the MIC2297 easily drives a string of 10 white LEDs in series at 20mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2297 implements constant frequency 600kHz PWM control. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM operation is much lower noise and input ripple injected back to the battery source than with variable frequency topologies. To optimize efficiency, the feedback voltage is set to 200mV. This reduced voltage reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2297 is available with output over voltage protection that protects the IC and external components in case of open LED conditions. The MIC2297 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage up to 40V 1.2A switch current 600kHz PWM operation Trimmed 200mV feedback voltage Output over voltage protection (fixed or adjustable) PWM brightness control DAC brightness control <1% line regulation 1µA shutdown current Over temperature protection UVLO -40 °C to +125 °C junction temperature range

The MIC2297 is a 600kHz PWM boost-switching regulator that is optimized for driving 6-10 series white LEDs. With its internal 40V switch and a guaranteed switch current of 1.2A, the MIC2297 easily drives a string of 10 white LEDs in series at 20mA, ensuring a high level of brightness and eliminating several ballast resistors.

The MIC2297 implements constant frequency 600kHz PWM control. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM operation is much lower noise and input ripple injected back to the battery source than with variable frequency topologies.

To optimize efficiency, the feedback voltage is set to 200mV. This reduced voltage reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery.

The MIC2297 is available with output over voltage protection that protects the IC and external components in case of open LED conditions.

The MIC2297 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.5V to 10V input voltage range
    • Output voltage up to 40V
    • 1.2A switch current
    • 600kHz PWM operation
    • Trimmed 200mV feedback voltage
    • Output over voltage protection (fixed or adjustable)
    • PWM brightness control
    • DAC brightness control
    • <1% line regulation
    • 1µA shutdown current
    • Over temperature protection
    • UVLO
    • -40 °C to +125 °C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2297
Product Name 40V PWM Boost Regulator White LED Driver
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX V33 - TLE9261BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Gates and Inverters - 74HC1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details