Manufacturer: Microchip Technology
Win Source Part Number: 100571-MIC2297-42YML
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 10-MLF® (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 10-MLF® (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 10-MLF® (3x3)
IC LED DRVR RGLTR DIM 1.2A 10MLF Product overview: MIC2297-42YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2297-42YML-TR
IC LED DRVR RGLTR DIM 1.2A 10MLF
LED DRIVER, BOOST, 600KHZ, MLF-10 ROHS COMPLIANT: YES
IC LED DRVR RGLTR DIM 1.2A 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 100571-MIC2297-42YML-TR | 576-1440-2-ND | 137-MIC2297-42YML-TR | MIC2297-42YML-TR | 78AH1853 | MIC2297-42YML-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2297-42YML-TR | LED Drivers | 1.2A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 600Khz, Mlf-10 Rohs Compliant Microchip | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| Package Type | 10-MLF (3x3) | Tape & Reel (TR) |