Microchip Technology, Inc. LED Driver IC MIC2297-15YML

Description
IC LED DRIVER RGLTR DIM 10MLF Product overview: MIC2297-15YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2297-15YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 10MLF Product overview: MIC2297-15YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2297-15YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-MIC2297-15YML
LED Driver IC 137-MIC2297-15YML
IC LED DRIVER RGLTR DIM 10MLF Product overview: MIC2297-15YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2297-15YML can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 10MLF Product overview: MIC2297-15YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2297-15YML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MIC2297-15YML - 058568-MIC2297-15YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2297-15YML
058568-MIC2297-15YML
PMIC - PMIC - LED Drivers - MIC2297-15YML 058568-MIC2297-15YML
Manufacturer: Microchip Technology Win Source Part Number: 058568-MIC2297-15YML Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MLF (3x3) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.2A (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 058568-MIC2297-15YML
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-MIC2297-15YML 058568-MIC2297-15YML
Product Name LED Driver IC PMIC - PMIC - LED Drivers - MIC2297-15YML
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 122226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details
LED Driver IC - 137-TLD5190QUXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
Number of Channels 1 #
View Details
7 suppliers