Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) SOT-23-5 Thin, TSOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MIC2296YD5 TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Life Cycle Stage | Active |
| Output Voltage | 2.5 to 34 volts |