Manufacturer: Microchip Technology
Win Source Part Number: 044720-MIC2295BML TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 34V (Switch)
Minimum Input Voltage: 2.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 044720-MIC2295BML TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2295BML TR |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MLF (2x2) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2.5 volts |