Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2295BML-TR

Description
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote
Description
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2295BML-TR is a DC-DC boost switching regulator designed for high power density applications, featuring a 1.2MHz PWM operation and an internal switch capable of handling up to 1.2A with a maximum output voltage of 34V. It operates within an input voltage range of 2.5V to 10V and is stable with small ceramic capacitors, making it suitable for compact designs. The device includes features such as output over-voltage protection, under-voltage lockout, and over-temperature shutdown, ensuring reliable operation across a wide junction temperature range of -40°C to +125°C. Available in a 2mm x 2mm MLF,Ñ¢ leadless package, the MIC2295BML-TR is ideal for applications like organic EL power supplies, TFT-LCD bias supplies, and multi-output DC-DC converters. Its low input and output ripple, along with a shutdown current of less than 1µA, contribute to its efficiency and suitability for battery-powered devices.

Datasheet Summary
Powered by GS/AI

The MIC2295BML-TR is a DC-DC boost switching regulator designed for high power density applications, featuring a 1.2MHz PWM operation and an internal switch capable of handling up to 1.2A with a maximum output voltage of 34V. It operates within an input voltage range of 2.5V to 10V and is stable with small ceramic capacitors, making it suitable for compact designs. The device includes features such as output over-voltage protection, under-voltage lockout, and over-temperature shutdown, ensuring reliable operation across a wide junction temperature range of -40°C to +125°C. Available in a 2mm x 2mm MLF,Ñ¢ leadless package, the MIC2295BML-TR is ideal for applications like organic EL power supplies, TFT-LCD bias supplies, and multi-output DC-DC converters. Its low input and output ripple, along with a shutdown current of less than 1µA, contribute to its efficiency and suitability for battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC2295BML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2295BML-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC2295BML-TR-ND
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2295BML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2295BML-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2295BML-TR
IC REG BOOST ADJ 1.2A 8MLF

IC REG BOOST ADJ 1.2A 8MLF

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2295BML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2295BML-TR
Voltage Regulators - DC DC Switching Regulators MIC2295BML-TR
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2295BML-TR-ND MIC2295BML-TR MIC2295BML-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-VFDFN Exposed Pad, 8-MLF® Other; 8-VFDFN Exposed Pad, 8-MLF®
Output Voltage 2.5 to 34 volts 2.5 to 34 volts
IOUT 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3603AR - Lingto Electronic Limited
Specs
IOUT 0.0500 amps
fsw 120 kHz
View Details
Switching Regulators - 1227213P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers