Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 10A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 10A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 10A 32-VFQFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 125907-MIC22950YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 400kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-MLF (5x5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.6V
Alternative Parts (Cross-Reference): TPS54974PWPR; MIC22600YTSE-TR; MIC5167YML; MIC22950YML-TR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 10A 32-VFQFN Exposed Pad
IC REG BUCK ADJ 10A 32QFN
Switching Voltage Regulators 10A Integrated Switch Synchronous Buck Regulator w/ Frequency Progammable to 2 M
IC REG BUCK ADJUSTABLE 10A 32MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3647-2-ND | 125907-MIC22950YML-TR | MIC22950YML-TR | MIC22950YML-TR | MIC22950YML-TR | MIC22950YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22950YML-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-MLF (5x5) | Other; 32-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts | 0.7000 volts |