Microchip Technology, Inc. 2MHz 10A Synchronous Buck Regulator w/Progammable Frequency MIC22950

Description
The MIC22950 is a high efficiency 10A integrated switch synchronous buck (step-down) regulator. The MIC22950 switching frequency is programmable from 400kHz to 2MHz, allowing the customer to optimize designing either for efficiency or for the smallest footprint. The MIC22950 achieves over 95% efficiency while still switching at 2MHz over a broad load range. The ultra-high speed control loop keeps the output voltage within regulation, even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V in order to address all low voltage power needs. The MIC22950 features a full range of sequencing and tracking options. The enable and the delay pins, combined with the power good pin, allow multiple outputs to be sequenced in several ways during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to any another device in the MIC22x00 family of products, to keep the output voltages within a certain delta V during start up. Additional Features 2.6V to 5.5V supply voltage Fully integrated MOSFET switches Adjustable output voltage option down to 0.7V Output load current up to 10A Full sequencing and tracking capability Power On Reset Efficiency >95% across a broad load range Operating frequency programmable: 400kHz to 2MHz Ultra-fast transient response 100% maximum duty cycle Micropower shutdown Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22950 is a high efficiency 10A integrated switch synchronous buck (step-down) regulator. The MIC22950 switching frequency is programmable from 400kHz to 2MHz, allowing the customer to optimize designing either for efficiency or for the smallest footprint. The MIC22950 achieves over 95% efficiency while still switching at 2MHz over a broad load range. The ultra-high speed control loop keeps the output voltage within regulation, even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V in order to address all low voltage power needs. The MIC22950 features a full range of sequencing and tracking options. The enable and the delay pins, combined with the power good pin, allow multiple outputs to be sequenced in several ways during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to any another device in the MIC22x00 family of products, to keep the output voltages within a certain delta V during start up. Additional Features 2.6V to 5.5V supply voltage Fully integrated MOSFET switches Adjustable output voltage option down to 0.7V Output load current up to 10A Full sequencing and tracking capability Power On Reset Efficiency >95% across a broad load range Operating frequency programmable: 400kHz to 2MHz Ultra-fast transient response 100% maximum duty cycle Micropower shutdown Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 10A Synchronous Buck Regulator w/Progammable Frequency - MIC22950 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 10A Synchronous Buck Regulator w/Progammable Frequency
MIC22950
2MHz 10A Synchronous Buck Regulator w/Progammable Frequency MIC22950
The MIC22950 is a high efficiency 10A integrated switch synchronous buck (step-down) regulator. The MIC22950 switching frequency is programmable from 400kHz to 2MHz, allowing the customer to optimize designing either for efficiency or for the smallest footprint. The MIC22950 achieves over 95% efficiency while still switching at 2MHz over a broad load range. The ultra-high speed control loop keeps the output voltage within regulation, even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V in order to address all low voltage power needs. The MIC22950 features a full range of sequencing and tracking options. The enable and the delay pins, combined with the power good pin, allow multiple outputs to be sequenced in several ways during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to any another device in the MIC22x00 family of products, to keep the output voltages within a certain delta V during start up. Additional Features 2.6V to 5.5V supply voltage Fully integrated MOSFET switches Adjustable output voltage option down to 0.7V Output load current up to 10A Full sequencing and tracking capability Power On Reset Efficiency >95% across a broad load range Operating frequency programmable: 400kHz to 2MHz Ultra-fast transient response 100% maximum duty cycle Micropower shutdown Thermal shutdown and current-limit protection -40°C to +125°C junction temperature range

The MIC22950 is a high efficiency 10A integrated switch synchronous buck (step-down) regulator. The MIC22950 switching frequency is programmable from 400kHz to 2MHz, allowing the customer to optimize designing either for efficiency or for the smallest footprint. The MIC22950 achieves over 95% efficiency while still switching at 2MHz over a broad load range.

The ultra-high speed control loop keeps the output voltage within regulation, even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V in order to address all low voltage power needs.

The MIC22950 features a full range of sequencing and tracking options. The enable and the delay pins, combined with the power good pin, allow multiple outputs to be sequenced in several ways during turn on and turn off. The RC (Ramp Control™) pin allows the device to be connected to any another device in the MIC22x00 family of products, to keep the output voltages within a certain delta V during start up.

Additional Features

    • 2.6V to 5.5V supply voltage
    • Fully integrated MOSFET switches
    • Adjustable output voltage option down to 0.7V
    • Output load current up to 10A
    • Full sequencing and tracking capability
    • Power On Reset
    • Efficiency >95% across a broad load range
    • Operating frequency programmable: 400kHz to 2MHz
    • Ultra-fast transient response
    • 100% maximum duty cycle
    • Micropower shutdown
    • Thermal shutdown and current-limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22950
Product Name 2MHz 10A Synchronous Buck Regulator w/Progammable Frequency
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1658359 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details