Manufacturer: Microchip Technology
Win Source Part Number: 109151-MIC2293-34YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2293-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2293-34YML-TR
2MHZ WHITE LED DRIVER W/34V OVP 8 VDFN 2X2X0.9MM T/R ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM 750MA 8MLF
IC LED DRVR RGLTR DIM 750MA 8MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 109151-MIC2293-34YML-TR | 576-2657-6-ND | 137-MIC2293-34YML-TR | 70Y9985 | MIC2293-34YML-TR | MIC2293-34YML-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2293-34YML-TR | LED Drivers | 750MA LED Driver IC | 2Mhz White Led Driver W/34V Ovp 8 Vdfn 2X2X0.9Mm T/r Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps | |||
| Package Type | 8-MLF (2x2) | Tape & Reel (TR) |