Microchip Technology, Inc. 1.6MHz White LED Driver MIC2292

Description
The MIC2292 and MIC2293 are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93 can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292) 2.0MHz PWM operation (MIC2293) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2292 and MIC2293 are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93 can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292) 2.0MHz PWM operation (MIC2293) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6MHz White LED Driver - MIC2292 - Microchip Technology, Inc.
Chandler, AZ, United States
1.6MHz White LED Driver
MIC2292
1.6MHz White LED Driver MIC2292
The MIC2292 and MIC2293 are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93 can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292) 2.0MHz PWM operation (MIC2293) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range

The MIC2292 and MIC2293 are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93 can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications.

The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components.

The 2.5V to 10V input voltage range of MIC2292/3 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V
    • Internal Schottky diode
    • 1.6MHz PWM operation (MIC2292)
    • 2.0MHz PWM operation (MIC2293)
    • Stable with ceramic capacitors
    • 15V and 34V output overvoltage protection options
    • 500mA switch current rating
    • 95mV feedback voltage
    • <1% line and load regulation
    • <1µA shutdown current
    • Over-temperature protection
    • UVLO
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2292
Product Name 1.6MHz White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6261KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 7587585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers