Manufacturer: Microchip Technology
Win Source Part Number: 884658-MIC2292-15BML
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad, 8-MLF®
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2292
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2292-15BML TR, MIC2292-15BML TR-ND, MIC2292-15BMLTR
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2292-15BML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2292-15BML-TR
IC LED DRVR RGLTR PWM 750MA 8MLF
IC LED DRVR RGLTR DIM 750MA 8MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 884658-MIC2292-15BML-TR | MIC2292-15BML-TR-ND | 137-MIC2292-15BML-TR | MIC2292-15BML-TR | MIC2292-15BML-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2292-15BML-TR | LED Drivers | 750MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 8-MLF® (2x2) | Tape & Reel (TR) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts |