Microchip Technology, Inc. 1.2A LED Driver IC MIC2291-34YML-TR

Description
IC LED DRVR RGLTR PWM 1.2A 8MLF Product overview: MIC2291-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.2A 8MLF Product overview: MIC2291-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A LED Driver IC
137-MIC2291-34YML-TR
1.2A LED Driver IC 137-MIC2291-34YML-TR
IC LED DRVR RGLTR PWM 1.2A 8MLF Product overview: MIC2291-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML-TR can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.2A 8MLF Product overview: MIC2291-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 576-1734-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1734-6-ND
LED Drivers 576-1734-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

Buy Now Datasheet
LED Drivers - 576-1734-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1734-1-ND
LED Drivers 576-1734-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

Buy Now Datasheet
LED Drivers - 576-1734-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-1734-2-ND
LED Drivers 576-1734-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

Buy Now Datasheet
LED Drivers - 1611-MIC2291-34YML-CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC2291-34YML-TR - 106054-MIC2291-34YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2291-34YML-TR
106054-MIC2291-34YML-TR
PMIC - PMIC - LED Drivers - MIC2291-34YML-TR 106054-MIC2291-34YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 106054-MIC2291-34YML -TR Packaging: Cut Reel Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 34V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.2A (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 106054-MIC2291-34YML-TR
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 34V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)

Buy Now Datasheet
PMIC - LED Drivers - MIC2291-34YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2291-34YML-TR
PMIC - LED Drivers MIC2291-34YML-TR
IC LED DRVR RGLTR DIM 1.2A 8MLF

IC LED DRVR RGLTR DIM 1.2A 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2291-34YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2291-34YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2291-34YML-TR
IC LED DRVR RGLTR PWM 1.2A 8MLF

IC LED DRVR RGLTR PWM 1.2A 8MLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MIC2291-34YML-TR 576-1734-6-ND 106054-MIC2291-34YML-TR MIC2291-34YML-TR MIC2291-34YML-TR
Product Name 1.2A LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - MIC2291-34YML-TR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.5 to 10 volts 2.5 to 10 volts 2.5 volts 2.5 to 10 volts
Output Voltage 34 volts 34 volts 34 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-MLF (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3492HCMHX - 1198933-LM3492HCMHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
4-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80601KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320317-NCR321UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
8 suppliers
PMIC - PMIC - LED Drivers - ICL8105XUMA2 - 874199-ICL8105XUMA2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-DSO-8
View Details
5 suppliers