Manufacturer: Microchip Technology
Win Source Part Number: 208318-MIC2291-34BML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 34V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)
IC LED DRVR RGLTR DIM 1.2A 8MLF Product overview: MIC2291-34BML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34BML can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 208318-MIC2291-34BML | 137-MIC2291-34BML |
| Product Name | PMIC - PMIC - LED Drivers - MIC2291-34BML | 1.2A LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | |
| Input Voltage | 2.5 volts | |
| Output Voltage | 34 volts | 34 volts |