Microchip Technology, Inc. Voltage Reg, Boost, 0.5A, 1.2Mhz, Mlf-8; Topology Microchip MIC2290YML-TR

Description
VOLTAGE REG, BOOST, 0.5A, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V;RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, BOOST, 0.5A, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Boost, 0.5A, 1.2Mhz, Mlf-8; Topology Microchip - 64AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Boost, 0.5A, 1.2Mhz, Mlf-8; Topology Microchip
64AH4110
Voltage Reg, Boost, 0.5A, 1.2Mhz, Mlf-8; Topology Microchip 64AH4110
VOLTAGE REG, BOOST, 0.5A, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V;RoHS Compliant: Yes

VOLTAGE REG, BOOST, 0.5A, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V;RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Boost, 1.35Mhz-Mlf-8; Topology Microchip - 52AH1154 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.35Mhz-Mlf-8; Topology Microchip
52AH1154
Dc/dc Conv, Boost, 1.35Mhz-Mlf-8; Topology Microchip 52AH1154
DC/DC CONV, BOOST, 1.35MHZ-MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.35MHZ-MLF-8; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4110
Product Name Voltage Reg, Boost, 0.5A, 1.2Mhz, Mlf-8; Topology Microchip
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details