The MIC2290BML-TR is a 0.75A boost switching regulator designed for efficient voltage regulation in compact applications. It operates with an input voltage range of 2.5V to 10V and can provide an adjustable output voltage up to 34V. The device features an internal Schottky diode, which minimizes the required board space and reduces overall solution costs. It employs a 1.2MHz PWM control scheme, allowing for smaller external components and lower switching noise. This regulator is stable with ceramic capacitors and offers excellent line and load regulation of less than 1%. It has a low output voltage ripple and a shutdown current of less than 1 µA, making it suitable for battery-powered applications. Additional safety features include undervoltage lockout, output overvoltage protection, and overtemperature protection. The MIC2290BML-TR is housed in a compact 2mm x 2mm 8-pin DFN package and operates over a junction temperature range of -40°C to +125°C, making it versatile for various applications such as organic EL power supplies, TFT LCD bias supplies, and CCD bias supplies.
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076082-MIC2290BML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 34V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC REG BOOST ADJ 750MA 8MLF
IC REG BOOST ADJ 750MA 8MLF
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 750mA (Switch) 8-VFDFN Exposed Pad, 8-MLF®
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2290BML-TR-ND | 1076082-MIC2290BML-TR | MIC2290BML-TR | MIC2290BML-TR | MIC2290BML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2290BML-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||
| Output Voltage | 2.5 to 34 volts | 2.5 volts | 2.5 volts | 2.5 to 34 volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |