Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2289-24YD6-TR

Description
Win Source Part Number: 1368361-MIC2289-24YD 6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 1.2MHz Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: MIC2289 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 10V Voltage - Output: 24V Current - Output / Channel: 750mA (Switch) Dimming: Analog, PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1368361-MIC2289-24YD 6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 1.2MHz Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: MIC2289 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 10V Voltage - Output: 24V Current - Output / Channel: 750mA (Switch) Dimming: Analog, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368361-MIC2289-24YD6-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368361-MIC2289-24YD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368361-MIC2289-24YD6-TR
Win Source Part Number: 1368361-MIC2289-24YD 6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 1.2MHz Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: MIC2289 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 10V Voltage - Output: 24V Current - Output / Channel: 750mA (Switch) Dimming: Analog, PWM

Win Source Part Number: 1368361-MIC2289-24YD6-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Frequency: 1.2MHz
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Base Product Number: MIC2289
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 10V
Voltage - Output: 24V
Current - Output / Channel: 750mA (Switch)
Dimming: Analog, PWM

Buy Now Datasheet
Singapore, Singapore
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: MIC2289-24YD6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-24YD6-TR can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM TSOT23-6 Product overview: MIC2289-24YD6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-24YD6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - MIC2289-24YD6-CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

Buy Now Datasheet
LED Drivers - MIC2289-24YD6-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

Buy Now Datasheet
LED Drivers - MIC2289-24YD6-DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2289-24YD6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2289-24YD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2289-24YD6-TR
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - MIC2289-24YD6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2289-24YD6-TR
PMIC - LED Drivers MIC2289-24YD6-TR
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MIC2289-24YD6-TR
LED Lighting Drivers MIC2289-24YD6-TR
LED Lighting Drivers White LED Driver w/ 24V OVP

LED Lighting Drivers White LED Driver w/ 24V OVP

Buy Now Datasheet
Led Driver, Boost, 24V, 0.75A, Tsot-23-6; Device Topology Microchip - 72AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 24V, 0.75A, Tsot-23-6; Device Topology Microchip
72AC6199
Led Driver, Boost, 24V, 0.75A, Tsot-23-6; Device Topology Microchip 72AC6199
LED DRIVER, BOOST, 24V, 0.75A, TSOT-23-6; Device Topology:Boost; Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:24V; Output Current Max:750mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 24V, 0.75A, TSOT-23-6; Device Topology:Boost; Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:24V; Output Current Max:750mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, 1.2Mhz, Boost, Tsot-23-6; Device Topology Microchip - 41AH8529 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1.2Mhz, Boost, Tsot-23-6; Device Topology Microchip
41AH8529
Led Driver, 1.2Mhz, Boost, Tsot-23-6; Device Topology Microchip 41AH8529
LED DRIVER, 1.2MHZ, BOOST, TSOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:24V; Output Current Max:750mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, 1.2MHZ, BOOST, TSOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:24V; Output Current Max:750mA; Switching Frequency:1.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1368361-MIC2289-24YD6-TR 137-MIC2289-24YD6-TR MIC2289-24YD6-CT-ND MIC2289-24YD6-TR MIC2289-24YD6-TR MIC2289-24YD6-TR 72AC6199
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers Led Driver, Boost, 24V, 0.75A, Tsot-23-6; Device Topology Microchip
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 24 volts 24 volts 24 volts 24 volts
Package Type SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR)
Input Voltage 2.5 to 10 volts 2.5 to 10 volts 2.5 to 10 volts 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers