Microchip Technology, Inc. Voltage Reg, Boost, 1A, 1.2Mhz, Tsot23-5; Topology Microchip MIC2288YD5-TR

Description
VOLTAGE REG, BOOST, 1A, 1.2MHZ, TSOT23-5; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, BOOST, 1A, 1.2MHZ, TSOT23-5; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Boost, 1A, 1.2Mhz, Tsot23-5; Topology Microchip - 64AH4109 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Boost, 1A, 1.2Mhz, Tsot23-5; Topology Microchip
64AH4109
Voltage Reg, Boost, 1A, 1.2Mhz, Tsot23-5; Topology Microchip 64AH4109
VOLTAGE REG, BOOST, 1A, 1.2MHZ, TSOT23-5; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

VOLTAGE REG, BOOST, 1A, 1.2MHZ, TSOT23-5; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4109
Product Name Voltage Reg, Boost, 1A, 1.2Mhz, Tsot23-5; Topology Microchip
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details