Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 MIC2288BD5

Description
Manufacturer: Microchip Technology Win Source Part Number: 037759-MIC2288BD5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: MIC2288 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): AP3015KTR-G1; LT1613CS5#PBF; LT1613CS5#TR180PBF; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037759-MIC2288BD5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: MIC2288 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): AP3015KTR-G1; LT1613CS5#PBF; LT1613CS5#TR180PBF; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 - 037759-MIC2288BD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5
037759-MIC2288BD5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5 037759-MIC2288BD5
Manufacturer: Microchip Technology Win Source Part Number: 037759-MIC2288BD5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: MIC2288 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 34V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): AP3015KTR-G1; LT1613CS5#PBF; LT1613CS5#TR180PBF; Introduction Date: February 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037759-MIC2288BD5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: MIC2288
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 34V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): AP3015KTR-G1; LT1613CS5#PBF; LT1613CS5#TR180PBF;
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 037759-MIC2288BD5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2288BD5
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Triple Output Regulator - A4405KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin TSSOP
View Details
9 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22677TJE-ADJ/J7002402 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details